The TPS2829DBVRG4 is a noninverting single-channel high-speed MOSFET driver with a 2-A peak output current and 40-ns maximum propagation delay, designed for driving capacitive loads. It operates from a 4-V to 14-V supply voltage range and omits the internal voltage regulator, reducing quiescent current to less than 15 µA when inputs are high or low. The device is packaged in a 5-pin SOT-23 (DBV) and operates over an ambient temperature range of -40°C to 125°C. It features high latch-up resistance and meets the same functional specifications as the TPS2829 series.
Non-inverting High-Speed MOSFET Driver 5-SOT-23 -40 to 125
Low-Side Gate Driver IC Non-Inverting SOT-23-5
2-A/2-A single-channel gate driver wih 40-V VDD 5-SOT-23 -40 to 125 Product overview: TPS2829DBVRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2829DBVRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers Non-inverting High-Speed
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2829DBVRG4 | TPS2829DBVRG4-ND | 730-TPS2829DBVRG4 | TPS2829DBVRG4 | TPS2829DBVRG4 | TPS2829DBVRG4 |
| Product Name | TPS2829 Non-inverting High-Speed MOSFET Driver | Gate Drivers | SOT-23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |