The TPS2829DBVR is a noninverting, single-channel high-speed MOSFET driver with a 2-A peak output current, designed for driving N-channel MOSFETs in low-side configurations. It operates from a 4-V to 14-V supply voltage and features a 5-pin SOT-23 package with dimensions of 3.23 mm in length, 3.17 mm in width, and 1.37 mm in thickness. It has a propagation delay of 40 ns max and rise/fall times of 25 ns max into a 1-nF load. The device lacks an internal voltage regulator, resulting in a quiescent current under 15 μA when inputs are high or low. The operating ambient temperature range is -40°C to 125°C, and it is available in a taped and reeled format.
Manufacturer: Texas Instruments
Win Source Part Number: 033783-TPS2829DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Family Name: TPS2829
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Alternative Parts (Cross-Reference): TPS2829DBV; TPS2829DBVT;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 033783-TPS2829DBVR |
| Product Name | PMIC - PMIC - Gate Drivers - TPS2829DBVR |
| Polarity | N-Channel |