Non-inverting High-Speed MOSFET Driver 5-SOT-23 -40 to 125
Driver 2A 1-OUT High Speed Non-Inv 5-Pin SOT-23 T/R Product overview: TPS2829DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2829DBVR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
MOSFET DRIVER, LOW SIDE, 1-CH, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:24ns; Output Delay:24ns; RoHS Compliant: Yes
Gate Drivers 2A HS Non-Invert
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2829DBVR | 730-TPS2829DBVR | 296-1987-1-ND | 28AH5796 | TPS2829DBVR | TPS2829DBVR | TPS2829DBVR |
| Product Name | TPS2829 Non-inverting High-Speed MOSFET Driver | 2A SOT-23 Gate Driver IC | Gate Drivers | Mosfet Driver, Low Side, 1-Ch, Sot-23-5; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns |