The TPS2828DBVT is an inverting, high-speed MOSFET driver with a 2-A peak output current, designed for driving capacitive loads. It operates from a 4-V to 14-V supply voltage and does not include an internal voltage regulator, resulting in a maximum quiescent current of 15 µA. The device features 25-ns maximum rise and fall times and a 40-ns maximum propagation delay with a 1-nF load. It is packaged in a 5-pin SOT-23 (DBV) package and operates over an ambient temperature range of -40°C to 125°C. The output stage is designed to minimize shoot-through current and is highly resistant to latch-up.
Inverting High-Speed MOSFET Driver 5-SOT-23
1-Ch Gate Driver, 2A Out, 40V VDD, SOT-23 Product overview: TPS2828DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2828DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272314-TPS2828DBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 14ns
Family Name: TPS2828
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS2828DBV; TPS2828DBVR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Gate Drivers Inverting High-Speed
IC GATE DRVR LOW-SIDE SOT23-5
DRIVER, MOSFET, SMD, 2828, SOT-23-5; Driver Configuration:Invert
Low-Side Gate Driver IC Inverting SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2828DBVT | 730-TPS2828DBVT | 1272314-TPS2828DBVT | 296-2389-1-ND | TPS2828DBVT | TPS2828DBVT | 29AH8098 | TPS2828DBVT |
| Product Name | TPS2828 Inverting High-Speed MOSFET Driver | 2A 40V SOT-23 Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2828DBVT | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Smd, 2828, Sot-23-5; Driver Configuration Texas Instruments | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | |||||
| Input Threshold | CMOS | |||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | 4 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |