The TPS2828DBVT is a single-channel, noninverting, high-speed MOSFET driver in a 5-pin SOT-23 package, designed to deliver up to 2 A peak output current for driving capacitive loads with rise and fall times of 30 ns maximum and propagation delays of 45 ns maximum. It operates with a 4-V to 14-V supply voltage range and an ambient temperature range of -40°C to 125°C. The device lacks an internal voltage regulator and active pullup circuit, resulting in a quiescent supply current of less than 0.2 µA when inputs are high or low. It is rated for a maximum junction temperature of 150°C and meets RoHS and Green environmental standards with a lead-free NIPDAU finish. The package is taped and reeled for surface-mount assembly.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2828DBVT |
| Package Type | SOT23; SOT-23-5 |