The TPS2828DBVRG4 is a single-channel, inverting high-speed MOSFET driver in a 5-pin SOT-23 (DBV) package, designed to drive N-channel MOSFETs in low-side configurations with up to 2 A peak output current. It operates from a 4 V to 14 V supply voltage range and supports an ambient temperature range of -40°C to 125°C. The device lacks an internal voltage regulator and active pullup, resulting in a typical quiescent supply current of 0.1 µA when inputs are high or low. Rise and fall times are 14 ns typical at 10 V supply, with propagation delay of 24 ns typical. The part meets RoHS standards and is rated for lead-free assembly with a moisture sensitivity level of 1. It is available in a 3000-piece tape and reel format.
Manufacturer: Texas Instruments
Win Source Part Number: 055517-TPS2828DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 055517-TPS2828DBVRG4 |
| Product Name | PMIC - PMIC - Gate Drivers - TPS2828DBVRG4 |
| Polarity | N-Channel |