The TPS2828DBVR is a single-channel, inverting, high-speed MOSFET driver with a 2-A peak output current, designed for driving low-side N-channel MOSFETs. It operates from a 4-V to 14-V supply voltage range and features 25-ns maximum rise and fall times with 40-ns maximum propagation delay under a 1-nF load. The device lacks an internal voltage regulator, reducing quiescent current to less than 15 µA when inputs are high or low. It is packaged in a 5-pin SOT-23 (DBV) and operates over an ambient temperature range of -40°C to 125°C. The part is surface-mount and tape-reel packaged for automated assembly.
Manufacturer: Texas Instruments
Win Source Part Number: 033782-TPS2828DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Family Name: TPS2828
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Alternative Parts (Cross-Reference): TPS2828DBVT; TPS2828DBV; TPS2828DBVR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 033782-TPS2828DBVR |
| Product Name | PMIC - PMIC - Gate Drivers - TPS2828DBVR |
| Polarity | N-Channel |