The TPS2828DBVR is an inverting high-speed MOSFET driver with a 2-A peak output current, designed for driving capacitive loads. It operates from a 4-V to 14-V supply voltage and omits the internal voltage regulator found in earlier variants, reducing quiescent current to less than 15 µA when inputs are high or low. The device features 25-ns maximum rise and fall times and 40-ns maximum propagation delay into a 1-nF load. It is packaged in a 5-pin SOT-23 (DBV) package with an operating ambient temperature range of -40°C to 125°C. The pinout includes VCC, GND, IN, OUT, and an unconnected VDD pin. It is highly resistant to latch-up and uses a BiCMOS output stage for fast switching.
Inverting High-Speed MOSFET Driver 5-SOT-23
Single-Ch Gate Driver, 2A Out, 40V VDD, SOT-23 Product overview: TPS2828DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2828DBVR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
MOSFET DRIVER, LOW SIDE, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:24ns; Output Delay:24ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2828DBVR | 730-TPS2828DBVR | 296-1986-6-ND | 27AJ0426 | TPS2828DBVR | TPS2828DBVR |
| Product Name | TPS2828 Inverting High-Speed MOSFET Driver | 2A 40V SOT-23 Gate Driver IC | Gate Drivers | Mosfet Driver, Low Side, Sot-23-5; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |
| Rise Time | 14 ns | 14 ns | 14 ns |