The TPS2828DBV is a single-channel, noninverting, high-speed MOSFET driver with a 2-A peak output current, designed for driving capacitive loads in switching applications. It operates from a 4-V to 14-V supply voltage range and features a 5-pin SOT-23 (DBV) package. The device has a maximum propagation delay of 45 ns and rise/fall times of 30 ns under standard test conditions. It is capable of switching at CMOS logic levels with input hysteresis of 1.3 V and exhibits quiescent supply current of less than 0.2 µA when inputs are high or low. The TPS2828 does not include an internal voltage regulator or active pullup input circuit, distinguishing it from other variants in the TPS28xx series. It operates reliably over an ambient temperature range of -40°C to 125°C and meets RoHS and Green standards.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2828DBV |
| Package Type | TSOP5/6 |