The TPS28226 is a high-speed synchronous MOSFET driver designed for multi-phase DC-to-DC converters, providing 2-A source and 4-A sink drive capability with 14-ns adaptive dead-time control and 14-ns propagation delay. It operates with a 4.5-V to 8.8-V gate drive voltage and supports PWM input amplitudes from 2.0 V to 13.2 V. The device is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and a thermally enhanced 3-mm × 3-mm VSON-8 package, and functions over the temperature range of -40°C to 125°C. It features an internal bootstrap diode, thermal shutdown, undervoltage lockout, and a 3-state PWM input for power stage shutdown. The lower driver has a sink on-resistance of 0.4 Ω to prevent shoot-through during high dV/dt transitions.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
2-Ch 4A Gate Driver, 27V, 2MHz, 8V UVLO, VSON Product overview: TPS28226DRBT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 27V, 2MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 27V, 2MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS28226DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797907-TPS28226DRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 6.8 V ~ 8.8 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 33V
Rise / Fall Time (Typ): 10ns, 10ns
Family Name: TPS28226
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): TPS28226DR; TPS28226D; TPS28226DRBR;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
IC GATE DRVR HALF-BRIDGE 8SON
Gate Drivers Hi Fre 4A Sink Synch MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS28226DRBT | 296-TPS28226DRBTCT-ND | 730-TPS28226DRBT | 797907-TPS28226DRBT | TPS28226DRBT | TPS28226DRBT | TPS28226DRBT |
| Product Name | TPS28226 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver | Gate Drivers | 4A 27V 2MHz Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS28226DRBT | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | ||||
| Output Current | 6 amps | ||||||
| Supply Voltage | 4 to 8.8 volts | 6.8 to 8.8 volts | 7.2 volts | 6.8 to 8.8 volts | 6.8 to 8.8 volts | 8.8 to 6.8 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Fall Time | 5 ns | 10 ns | 10 ns | 10 ns | 10 ns |