The TPS28226DR is an 8-pin SOIC-8 high-frequency synchronous MOSFET driver designed for use in multi-phase DC-to-DC converters, desktop and server VRMs, and portable regulators. It provides 4-A sink and 2-A source drive capability with 14-ns adaptive dead-time control and 14-ns propagation delay, supporting switching frequencies up to 2 MHz. The device operates with a gate drive voltage from 4.5 V to 8.8 V and accepts PWM input signals from 2.0 V to 13.2 V. It features an internal bootstrap diode, thermal shutdown, undervoltage lockout, and a 3-state PWM input for shutdown control. The package measures 4.90 mm × 3.91 mm and is specified for operation from -40°C to 125°C.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125
4-A, 27-V half bridge gate driver with 8-V UVLO for synchronous rectification 8-SOIC -40 to 125 Product overview: TPS28226DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS28226DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353951-TPS28226DR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TPS28226
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 6.8V ~ 8.8V
Rise / Fall Time (Typ): 10ns, 10ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 33 V
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Hi Fre 4A Sink Synch MOSFET Driver
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS28226DR | 730-TPS28226DR | 1353951-TPS28226DR | 296-22853-2-ND | TPS28226DR | TPS28226DR | TPS28226DR |
| Product Name | TPS28226 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver | SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | ||||||
| Supply Voltage | 4 to 8.8 volts | 7.2 volts | 6.8 to 8.8 volts | 6.8 to 8.8 volts | 6.8 to 8.8 volts | 8.8 to 6.8 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Fall Time | 5 ns | 10 ns | 10 ns | 10 ns | 10 ns |