The TPS28226D is a high-speed synchronous MOSFET driver designed for multi-phase DC-to-DC converters, providing 2-A source and 4-A sink drive capability with adaptive dead-time control. It operates from a 4.5-V to 8.8-V gate drive supply and accepts input PWM signals from 2.0 V to 13.2 V. The device is packaged in an SOIC-8 format, measuring 4.90 mm × 3.91 mm, and includes an internal bootstrap diode, undervoltage lockout, thermal shutdown, and a shared enable/power good pin. It supports switching frequencies up to 2 MHz with 14-ns propagation delay and 10-ns rise/fall times. The driver meets RoHS and Green standards and is rated for operation from -40°C to 125°C ambient temperature.
Buffer/Inverter Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS28226D |
| Package Type | SOIC8 |