The TPS28225-Q1 is an automotive-grade high-frequency synchronous MOSFET driver optimized for use in multi-phase DC-to-DC converters and synchronous rectification. It is available in a thermally enhanced 3-mm × 3-mm VSON-8 package with an exposed thermal pad for improved heat dissipation. The device operates with a gate drive voltage range of 4.5 V to 8.8 V and supports input PWM signals from 2 V to 13.2 V. It provides 2-A source and 4-A sink drive capability, with 14-ns adaptive dead-time control and propagation delay, enabling operation up to 2 MHz. The driver includes an internal bootstrap diode, thermal shutdown, and UVLO protection. It is qualified for operation from -40°C to 105°C.
Buffer/Inverter Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS28225TDRBRQ1 |
| Package Type | VSON8 |