The TPS28225 is a high-frequency synchronous MOSFET driver designed for N-channel power MOSFETs in multi-phase DC-to-DC converters, offering 4A sink and 2A source drive capability with 14ns adaptive dead time and 14ns propagation delay. It operates with a gate drive voltage from 4.5V to 8.8V and accepts PWM input signals from 2.0V to 13.2V. The device is available in an exposed-pad 3mm × 3mm VSON-8 package with an operating temperature range of -40°C to 125°C. It includes an internal bootstrap diode, thermal shutdown, and UVLO protection. The EN/PG pin supports 3-state PWM input and power good output. The part is RoHS compliant with a NIPDAU lead finish and meets Level-1 MSL reflow requirements.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS28225DRBRG4 |
| Product Name | TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver |
| Output Configuration | Single |
| Output Current | 6 amps |
| Supply Voltage | 4 to 8.8 volts |
| Rise Time | 10 ns |
| Fall Time | 5 ns |