The TPS28225 is a high-speed synchronous MOSFET driver designed for N-channel power MOSFETs in multi-phase DC-to-DC converters, featuring 4A sink and 2A source drive capability, 14ns adaptive dead time, and operation up to 2MHz switching frequency. It is available in a thermally enhanced 3mm × 3mm VSON-8 package with an exposed thermal pad for improved heat dissipation. The device supports a gate drive voltage range of 4.5V to 8.8V, input PWM signals from 2.0V to 13.2V, and operates over a junction temperature range of -40°C to 125°C. It includes an internal bootstrap diode, UVLO protection, thermal shutdown, and a combined enable/power good pin. The TPS28225DRBR variant is packaged in a 3mm × 3mm VSON-8 with NIPDAU finish and RoHS compliance.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SON -40 to 125
4A Synchronous Gate Driver, 27V, 4V UVLO, 2-Ch, 8-SON Product overview: TPS28225DRBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 27V, 4V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 27V, 4V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS28225DRBR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
IC GATE DRVR HALF-BRIDGE 8SON
Gate Drivers 8P Hi Freq 4A Sink Synch MOSFET Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS28225DRBR | 730-TPS28225DRBR | 296-46379-1-ND | TPS28225DRBR | TPS28225DRBR | TPS28225DRBR |
| Product Name | TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver | 4A 27V 4V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 8.8 volts | 7.2 volts | 4.5 to 8.8 volts | 4.5 to 8.8 volts | 8.8 to 4.5 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | |||
| Fall Time | 5 ns | 10 ns | 10 ns | 10 ns |