The TPS28225DR is a high-speed synchronous MOSFET driver designed for multi-phase DC-to-DC converters, capable of driving two N-channel MOSFETs with 4A sink and 2A source current, 14ns adaptive dead time, and 14ns propagation delay for operation up to 2MHz. It operates with a 4.5V to 8.8V gate drive voltage and accepts a 3V to 27V input supply. Packaged in an SOIC-8 format measuring 4.90mm by 3.91mm, it includes an internal bootstrap diode, thermal shutdown, UVLO protection, and a 3-state PWM input for system shutdown. The device supports extended temperature operation from -40°C to 125°C.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125
4A Sync Rect Gate Driver, 27V, 10ns Fall, 8-SOIC Product overview: TPS28225DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 27V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 27V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS28225DR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 8P Hi Freq 4A Sink Synch MOSFET Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS28225DR | 730-TPS28225DR | 296-39386-1-ND | TPS28225DR | TPS28225DR | TPS28225DR |
| Product Name | TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver | 4A 27V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 2 amps | ||||
| Supply Voltage | 4 to 8.8 volts | 7.2 volts | 4.5 to 8.8 volts | 4.5 to 8.8 volts | 8.8 to 4.5 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | |||
| Fall Time | 5 ns | 10 ns | 10 ns | 10 ns |