Texas Instruments PMIC - PMIC - Gate Drivers - TPS28225DR TPS28225DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081246-TPS28225DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 8.8 V Rise and Fall Time: 10ns, 10ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081246-TPS28225DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 8.8 V Rise and Fall Time: 10ns, 10ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS28225DR - 081246-TPS28225DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS28225DR
081246-TPS28225DR
PMIC - PMIC - Gate Drivers - TPS28225DR 081246-TPS28225DR
Manufacturer: Texas Instruments Win Source Part Number: 081246-TPS28225DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: 4.5 V to 8.8 V Rise and Fall Time: 10ns, 10ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081246-TPS28225DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 4.5 V to 8.8 V
Rise and Fall Time: 10ns, 10ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 081246-TPS28225DR
Product Name PMIC - PMIC - Gate Drivers - TPS28225DR
Polarity N-Channel
Unlock Full Specs
to access all available technical data