Texas Instruments TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver TPS28225DG4

Description
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125
Request a Quote
Description
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS28225 is an 8-pin high-frequency synchronous MOSFET driver designed to drive two N-channel MOSFETs with a maximum sink current of 4A. It features adaptive dead-time control with a propagation delay of 14ns and rise/fall times of 10ns, enabling high-frequency operation suitable for switching frequencies up to 2MHz. The driver operates with a wide gate drive voltage range of 4.5V to 8.8V, achieving optimal efficiency at 7V to 8V, and supports input PWM signals from 2.0V to 13.2V. This device is capable of driving MOSFETs with currents of 40A or more per phase, making it suitable for high-current applications such as multi-phase DC-to-DC converters, desktop and server voltage regulators, and synchronous rectification in isolated power supplies. It includes features such as thermal shutdown, undervoltage lockout (UVLO) protection, and an internal bootstrap diode, which enhances its reliability and performance in demanding environments. The TPS28225 is available in both SOIC-8 and thermally enhanced VSON-8 packages, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The TPS28225 is an 8-pin high-frequency synchronous MOSFET driver designed to drive two N-channel MOSFETs with a maximum sink current of 4A. It features adaptive dead-time control with a propagation delay of 14ns and rise/fall times of 10ns, enabling high-frequency operation suitable for switching frequencies up to 2MHz. The driver operates with a wide gate drive voltage range of 4.5V to 8.8V, achieving optimal efficiency at 7V to 8V, and supports input PWM signals from 2.0V to 13.2V. This device is capable of driving MOSFETs with currents of 40A or more per phase, making it suitable for high-current applications such as multi-phase DC-to-DC converters, desktop and server voltage regulators, and synchronous rectification in isolated power supplies. It includes features such as thermal shutdown, undervoltage lockout (UVLO) protection, and an internal bootstrap diode, which enhances its reliability and performance in demanding environments. The TPS28225 is available in both SOIC-8 and thermally enhanced VSON-8 packages, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver - TPS28225DG4 - Texas Instruments
Dallas, TX, United States
TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver
TPS28225DG4
TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver TPS28225DG4
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125

8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Gate Drivers
Product Number TPS28225DG4
Product Name TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver
Output Configuration Single
Output Current 6 amps
Supply Voltage 4 to 8.8 volts
Rise Time 10 ns
Fall Time 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC005AJE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC319DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC339DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDCS504TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details