The TPS28225D is a high-speed synchronous MOSFET driver designed for multi-phase DC-to-DC converters, capable of driving two N-channel MOSFETs with 4A sink and 2A source current. It features adaptive 14ns dead-time control, 14ns propagation delay, and 10ns rise/fall times for operation up to 2MHz. The device supports a 4.5V to 8.8V gate drive voltage with optimal efficiency at 7V to 8V and operates with a 3V to 27V input supply. The SOIC-8 package measures 4.90mm × 3.91mm and includes an internal bootstrap diode, UVLO, thermal shutdown, and a 3-state PWM input. Operating junction temperature range is -40°C to 125°C. The device meets RoHS and Green standards and is rated for thermal shutdown at 150°C maximum junction temperature.
Buffer/Inverter Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS28225D |
| Package Type | SOIC8 |