8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125
4A, 27V Half Bridge Gate Driver, 2-Ch, 8-SOIC Product overview: TPS28225D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 27V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 27V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS28225D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272313-TPS28225D
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TPS28225
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 8.8V
Rise / Fall Time: 10ns, 10ns
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
IC, MOSFET DRIVER, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:8V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:14ns; Output Delay:14ns; OperatingRoHS Compliant: Yes
Gate Drivers 8-Pin Hi Freq 4-Amp Sink Synch
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS28225D | 730-TPS28225D | 1272313-TPS28225D | 296-19791-5-ND | TPS28225D | TPS28225D | 33AH5201 | TPS28225D |
| Product Name | TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver | 4A 27V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS28225D | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Mosfet Driver, Soic-8; Driver Configuration Texas Instruments | Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 6 amps | 2 amps | 4 amps | |||||
| Supply Voltage | 4 to 8.8 volts | 7.2 volts | 4.5 to 8.8 volts | 4.5 to 8.8 volts | 4.5 to 8.8 volts | 8.8 to 4.5 volts | 4.5 to 8 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns | ||||
| Fall Time | 5 ns | 10 ns | 10 ns | 10 ns | 10 ns |