The TPS2819MDBVREP is a noninverting, single-channel high-speed MOSFET driver in a 5-pin SOT-23 (DBV) package, operating over an ambient temperature range of -55°C to 125°C. It delivers up to 2 A peak output current with 25 ns maximum rise and fall times into a 1 nF load, and includes no internal voltage regulator. The device is designed for use with supply voltages from 4 V to 14 V and features low quiescent current when inputs are high or low.
Enhanced Product Single High-Speed Mosfet Drivers 5-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111575-TPS2819MDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Enhanced Product 2-A/2-A single-channel gate driver wih 40-V VDD and regulated output 5-SOT-23 -55 to 125 Product overview: TPS2819MDBVREP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2819MDBVREP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Gate Drivers EP Sgl High-Speed Mosfet Drivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2819MDBVREP | 1111575-TPS2819MDBVREP | 730-TPS2819MDBVREP | 296-23102-2-ND | TPS2819MDBVREP | TPS2819MDBVREP | TPS2819MDBVREP |
| Product Name | TPS2819-EP Enhanced Product Single High-Speed Mosfet Drivers | PMIC - PMIC - Gate Drivers - TPS2819MDBVREP | SOT-23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 5 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | |
| Rise Time | 25 ns | 14 ns | 14 ns | 14 ns | |||
| Fall Time | 35 ns | 14 ns | 35 ns | 14 ns | 14 ns |