The TPS2819 is a non-inverting single-channel high-speed MOSFET driver capable of delivering 2 A peak output current with 40 ns maximum propagation delay and 25 ns maximum rise/fall times into a 1-nF load. It operates from a 4-V to 14-V driver supply voltage with an internal regulator extending input range to 40 V. The device is housed in a 5-pin SOT-23 (DBV) package with dimensions compatible with taped and reel packaging, and operates over an ambient temperature range of -40°C to 125°C. The internal regulator is included, and the input stage features no active pullup. The part is qualified for surface-mount assembly and meets Level-1-260C-UNLIM moisture sensitivity rating.
Non-inverting High-Speed MOSFET Driver with Internal Regulator 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 797906-TPS2819DBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 14ns
Family Name: TPS2819
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS2819DBVRG4;
Introduction Date: July 01, 2004
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2819DBVTG4 | 797906-TPS2819DBVTG4 |
| Product Name | TPS2819 Non-inverting High-Speed MOSFET Driver with Internal Regulator | PMIC - PMIC - Gate Drivers - TPS2819DBVTG4 |
| Output Configuration | Noninverting | |
| Input Threshold | CMOS | |
| Output Current | 2 amps | 2 amps |
| Supply Voltage | 4 to 14 volts | 4 to 14 volts |
| Rise Time | 14 ns | 14 ns |