The TPS2819DBVT is a single-channel, noninverting, high-speed MOSFET driver in a 5-pin SOT-23 package, designed to deliver up to 2 A peak output current into capacitive loads. It operates with a 4 V to 14 V supply voltage range and features a propagation delay of up to 45 ns and rise/fall times of up to 30 ns. The device has no internal voltage regulator or active pullup, resulting in a quiescent current of less than 0.2 µA with inputs high or low. It supports ambient operating temperatures from -40°C to 125°C and meets RoHS standards with a Level-1 MSL reflow rating.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2819DBVT |
| Package Type | SOT23; SOT-23-5 |