The TPS2819DBVT is a noninverting single-channel high-speed MOSFET driver with an internal voltage regulator, capable of delivering 2 A peak output current and featuring 40 ns maximum propagation delay and 25 ns maximum rise/fall times into a 1-nF load. It operates from a 4-V to 14-V driver supply voltage, with the internal regulator extending the input range to 40 V. The device is packaged in a 5-pin SOT-23 (DBV) with an operating ambient temperature range of -40°C to 125°C. The output is noninverting, and the part includes an active pullup on the input circuit.
Non-inverting High-Speed MOSFET Driver with Internal Regulator 5-SOT-23
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
1-Ch Gate Driver, 2A Out, 40V VDD, SOT-23 Product overview: TPS2819DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2819DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272312-TPS2819DBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 14ns
Family Name: TPS2819
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS2819DBV; TPS2819DBVR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Gate Drivers Non-inverting H-S MOSFET Driver
IC GATE DRVR LOW-SIDE SOT23-5
DRIVER, MOSFET, SMD, 2819, SOT-23-5; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:24ns; Output Delay:24ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2819DBVT | 296-32467-1-ND | 730-TPS2819DBVT | 1272312-TPS2819DBVT | TPS2819DBVT | TPS2819DBVT | 28AH5795 | TPS2819DBVT |
| Product Name | TPS2819 Non-inverting High-Speed MOSFET Driver with Internal Regulator | Gate Drivers | 2A 40V SOT-23 Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2819DBVT | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Smd, 2819, Sot-23-5; Driver Configuration Texas Instruments | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Input Threshold | CMOS | |||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 10 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | 4 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |