Non-inverting High-Speed MOSFET Driver with Internal Regulator 5-SOT-23
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 092938-TPS2819DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Alternative Parts (Cross-Reference): TPS2819DBVT; TPS2819DBV; TPS2819DBVR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
1-Ch Gate Driver, 2A Output, 40V VDD, SOT-23 Product overview: TPS2819DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2819DBVR can be used for catalog matching and distributor lookup.
Gate Drivers 2A HS Non-Invert
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC, MOSFET DRIVER, HIGH-SPEED, SOT-23-5;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2819DBVR | 296-3374-1-ND | 092938-TPS2819DBVR | 730-TPS2819DBVR | TPS2819DBVR | TPS2819DBVR | 27AJ0425 | TPS2819DBVR |
| Product Name | TPS2819 Non-inverting High-Speed MOSFET Driver with Internal Regulator | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2819DBVR | 2A 40V SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Ic, Mosfet Driver, High-Speed, Sot-23-5;; Msl Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | ||
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |