The TPS2818MDBVREPG4 is a single-channel high-speed MOSFET driver in a 5-pin SOT-23 (DBV) package, designed to deliver up to 2 A peak output current with rise and fall times of 25 ns max into a 1 nF load. It operates over an ambient temperature range of -55°C to 125°C and features an inverting input without an active pullup or internal voltage regulator, supporting a driver supply voltage range of 4 V to 14 V. The device is built for enhanced reliability under extended temperature conditions and is highly resistant to latch-up.
Enhanced Product Single High-Speed Mosfet Driver 5-SOT-23 -55 to 125
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Gate Drivers EP Sgl Hi-Spd Mosfet Driver
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2818MDBVREPG4 | TPS2818MDBVREPG4-ND | TPS2818MDBVREPG4 | TPS2818MDBVREPG4 | TPS2818MDBVREPG4 |
| Product Name | TPS2818-EP Enhanced Product Single High-Speed Mosfet Driver | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Input Threshold | CMOS | ||||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 5 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | |
| Rise Time | 25 ns | 14 ns | 14 ns | ||
| Fall Time | 35 ns | 14 ns | 14 ns |