The TPS2818DBVR is an inverting high-speed MOSFET driver with an internal voltage regulator, capable of delivering up to 2 A peak output current and featuring 40-ns maximum propagation delay and 25-ns maximum rise/fall times into a 1-nF load. It operates from a 4-V to 14-V driver supply voltage, with the regulator extending the input range to 40 V. The device is packaged in a 5-pin SOT-23 (DBV) case and operates over an ambient temperature range of -40°C to 125°C. It includes no active pullup input circuit and is designed to minimize shoot-through current.
Inverting High Speed MOSFET Driver with Internal Regulator 5-SOT-23
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
1-Ch Gate Driver, 2A Output, 40V VDD, SOT-23 Product overview: TPS2818DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2818DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033780-TPS2818DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Family Name: TPS2818
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Alternative Parts (Cross-Reference): TPS2818DBV;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Gate Drivers 2A HS Inverting
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting SOT-23-5
IC, DRIVER, MOSFET, SMD, SOT-23-5; Driver Configuration:Invert
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2818DBVR | 296-3373-1-ND | 730-TPS2818DBVR | 033780-TPS2818DBVR | TPS2818DBVR | TPS2818DBVR | TPS2818DBVR | 54AH1611 |
| Product Name | TPS2818 Inverting High Speed MOSFET Driver with Internal Regulator | Gate Drivers | 2A 40V SOT-23 Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2818DBVR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Ic, Driver, Mosfet, Smd, Sot-23-5; Driver Configuration Texas Instruments |
| Output Configuration | Inverting | Inverting | Inverting | |||||
| Input Threshold | CMOS | |||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | 4 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |