The TPS2817DBVT is a noninverting single-channel high-speed MOSFET driver in a 5-pin SOT-23 package, capable of delivering up to 2 A peak output current with rise and fall times of 14 ns typical into a 1 nF load. It operates from a 4 V to 14 V supply voltage and includes an active pullup on the input to eliminate the need for an external resistor when used with open-collector PWM controllers. The device supports an ambient operating temperature range of -40°C to 125°C and is designed for low shoot-through current. The package is taped and reeled, with a moisture sensitivity level of 1 and a lead finish of NIPDAU.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2817DBVT |
| Package Type | SOT23; SOT-23-5 |