The TPS2817DBVT is a noninverting single-channel high-speed MOSFET driver with an active pullup input and internal voltage regulator, designed to deliver up to 2 A peak output current into capacitive loads. It operates from a 4-V to 14-V driver supply voltage and supports input voltages up to 40 V via the integrated regulator. The device features a 25-ns maximum rise/fall time and 40-ns maximum propagation delay with a 1-nF load. It is packaged in a 5-pin SOT-23 (DBV) and operates over an ambient temperature range of -40°C to 125°C. The part includes an active pullup circuit to interface directly with open-collector PWM controllers, eliminating the need for an external resistor.
Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 797905-TPS2817DBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 14ns
Family Name: TPS2817
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS2817DBV; TPS2817DBVR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
1-Ch Gate Driver, 2A Output, 40V VDD, SOT-23 Product overview: TPS2817DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2817DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Gate Drivers Non-inv H-S MOSFET Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2817DBVT | 797905-TPS2817DBVT | 730-TPS2817DBVT | 296-TPS2817DBVTDKR-ND | TPS2817DBVT | TPS2817DBVT | TPS2817DBVT |
| Product Name | TPS2817 Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator | PMIC - PMIC - Gate Drivers - TPS2817DBVT | 2A 40V SOT-23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 10 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |