Texas Instruments TPS2817 Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator TPS2817DBVR

Description
Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23
Request a Quote Datasheet
Description
Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2817 Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator - TPS2817DBVR - Texas Instruments
Dallas, TX, United States
TPS2817 Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator
TPS2817DBVR
TPS2817 Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator TPS2817DBVR
Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23

Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TPS2817DBVR - 033779-TPS2817DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2817DBVR
033779-TPS2817DBVR
PMIC - PMIC - Gate Drivers - TPS2817DBVR 033779-TPS2817DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033779-TPS2817DBVR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 4 V to 14 V Rise and Fall Time: 14ns, 14ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033779-TPS2817DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Gate Driver IC
730-TPS2817DBVR
SOT-23 Gate Driver IC 730-TPS2817DBVR
2-A/2-A single-channel gate driver with 40-V VDD and active pullup input 5-SOT-23 -40 to 125 Product overview: TPS2817DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2817DBVR can be used for catalog matching and distributor lookup.

2-A/2-A single-channel gate driver with 40-V VDD and active pullup input 5-SOT-23 -40 to 125 Product overview: TPS2817DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2817DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-3372-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-3372-1-ND
Gate Drivers 296-3372-1-ND
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - 296-3372-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-3372-2-ND
Gate Drivers 296-3372-2-ND
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - 296-3372-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-3372-6-ND
Gate Drivers 296-3372-6-ND
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now Datasheet
Gate Drivers - TPS2817DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPS2817DBVR
Gate Drivers TPS2817DBVR
Low-Side Gate Driver IC Non-Inverting SOT-23-5

Low-Side Gate Driver IC Non-Inverting SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
TPS2817DBVR
Gate Drivers TPS2817DBVR
Gate Drivers 2A HS Non-Invert

Gate Drivers 2A HS Non-Invert

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TPS2817DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TPS2817DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPS2817DBVR
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TPS2817DBVR 033779-TPS2817DBVR 730-TPS2817DBVR 296-3372-1-ND TPS2817DBVR TPS2817DBVR TPS2817DBVR
Product Name TPS2817 Non-inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator PMIC - PMIC - Gate Drivers - TPS2817DBVR SOT-23 Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Output Configuration Noninverting Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4 to 14 volts 4 to 14 volts 4 to 14 volts 4 to 14 volts 4 to 14 volts 14 to 4 volts
Rise Time 14 ns 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC351IDWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC337DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDCLVP1204ARGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details