The TPS2817DBVR is a noninverting single-channel high-speed MOSFET driver in a 5-pin SOT-23 package, capable of delivering 2 A peak output current with 25 ns max rise and fall times and 40 ns max propagation delay. It operates with a 4 V to 14 V supply voltage range and includes an active pullup on the input to eliminate external pullup resistors when used with open-collector PWM controllers. The device supports an ambient operating temperature range of -40°C to 125°C and meets RoHS standards. The internal voltage regulator extends the input range to 40 V, though it is not active in this variant when VDD is tied to VCC. The part is rated for 437 mW power dissipation at 25°C ambient temperature with derating of 3.5 mW/°C above 25°C.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2817DBVR |
| Package Type | SOT23; SOT-23-5 |