The TPS2816 is an inverting high-speed MOSFET driver with an active pullup input and internal regulator, designed to deliver up to 2 A peak output current into capacitive loads. It operates from a 4-V to 14-V supply voltage, with an extended range up to 40 V via the internal regulator. The device features a 5-pin SOT-23 (DBV) package, a propagation delay of 40 ns maximum, and rise/fall times of 25 ns maximum with a 1-nF load. It operates over an ambient temperature range of -40°C to 125°C and is highly resistant to latch-up. The TPS2816DBVTG4 variant is not explicitly listed, but the TPS2816DBVT is confirmed, indicating the series characteristics apply.
Inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2816DBVTG4 |
| Product Name | TPS2816 Inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator |
| Output Configuration | Inverting |
| Input Threshold | CMOS |
| Output Current | 2 amps |
| Supply Voltage | 4 to 14 volts |
| Rise Time | 14 ns |