Inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 033778-TPS2816DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Family Name: TPS2816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Alternative Parts (Cross-Reference): TPS2816DBV; TPS2816DBVT;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
2-A/2-A single-channel gate driver with 40-V VDD and active pullup inverting input 5-SOT-23 -40 to 125 Product overview: TPS2816DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2816DBVR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Gate Drivers 2A HS Inverting
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2816DBVR | 033778-TPS2816DBVR | 730-TPS2816DBVR | 296-3371-1-ND | TPS2816DBVR | TPS2816DBVR | TPS2816DBVR |
| Product Name | TPS2816 Inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator | PMIC - PMIC - Gate Drivers - TPS2816DBVR | SOT-23 Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |