The TPS2815 is a dual high-speed MOSFET driver with dual-input NAND gates, designed to deliver 2-A peak output current into capacitive loads with a 4-V to 14-V supply voltage range and an ambient operating temperature of −40°C to 125°C. It is available in an 8-pin TSSOP package with dimensions compatible with 330-mm diameter tape reels, 12.4-mm tape width, 7.0-mm A0, 3.6-mm B0, and 1.6-mm K0 cavity dimensions. The device has a maximum propagation delay of 40 ns with a 1-nF load at 14 V and a 5-µA supply current during input high or low states. The TPS2815PWR is a taped and reeled variant of the TPS2815 series.
Two input NAND, Dual High-Speed MOSFET Drivers 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272311-TPS2815PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 15ns
Family Name: TPS2815
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TPS2815P; TPS2815PE4; TPS2815Y;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
2-A/2-A dual-channel gate driver with Two NAND inputs for each output 8-TSSOP Product overview: TPS2815PWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2815PWR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-TSSOP
Low-Side Gate Driver IC Inverting 8-TSSOP
IC GATE DRVR LOW-SIDE 8TSSOP
Gate Drivers Two input NAND Dual High-Speed
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2815PWR | 1272311-TPS2815PWR | 730-TPS2815PWR | TPS2815PWR-ND | TPS2815PWR | TPS2815PWR | TPS2815PWR |
| Product Name | TPS2815 Two input NAND, Dual High-Speed MOSFET Drivers | PMIC - PMIC - Gate Drivers - TPS2815PWR | Dual TSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | 2 Input NAND | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |