The TPS2815P is a dual 2-input NAND gate MOSFET driver in an 8-pin PDIP package, capable of delivering 2 A peak output current into capacitive loads. It operates from a 4 V to 14 V supply voltage with a quiescent supply current of 5 µA when the inputs are high or low. The device supports an ambient operating temperature range of −40°C to 125°C and features propagation delays of 25 ns to 40 ns and rise and fall times of 15 ns to 35 ns depending on supply voltage. The output stage combines bipolar and MOSFET transistors to provide strong drive capability near supply and ground rails.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2815P |
| Package Type | PDIP8 |