Two input NAND, Dual High-Speed MOSFET Drivers 8-SOIC -40 to 125
2-A/2-A dual-channel gate driver with Two NAND inputs for each output 8-SOIC -40 to 125 Product overview: TPS2815DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2815DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Two input NAND Dual High-Speed
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2815DR | 730-TPS2815DR | TPS2815DR-ND | TPS2815DR | TPS2815DR | TPS2815DR |
| Product Name | TPS2815 Two input NAND, Dual High-Speed MOSFET Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | 2 Input NAND | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |