Two input NAND, Dual High-Speed MOSFET Drivers 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Two input NAND Dual Hi-Spd MOSFET Drvrs
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2815DG4 | TPS2815DG4-ND | TPS2815DG4 | TPS2815DG4 | TPS2815DG4 |
| Product Name | TPS2815 Two input NAND, Dual High-Speed MOSFET Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | 2 Input NAND | Inverting | Inverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |