The TPS2814 is a dual high-speed MOSFET driver with AND input gates, featuring one inverting and one noninverting input per channel, capable of delivering 2 A peak output current and operating with a 4-V to 14-V supply voltage range. It is available in an 8-pin TSSOP package, with an operating ambient temperature range of −40°C to 125°C. The device includes no internal regulator and is designed for low shoot-through current and low supply current operation.
One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers 8-TSSOP -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033777-TPS2814PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
2-A/2-A dual-channel gate driver with two AND inputs for each output 8-TSSOP -40 to 125 Product overview: TPS2814PWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2814PWR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
IC GATE DRVR LOW-SIDE 8TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2814PWR | 296-3369-2-ND | 033777-TPS2814PWR | 730-TPS2814PWR | TPS2814PWR | TPS2814PWR | TPS2814PWR |
| Product Name | TPS2814 One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2814PWR | Dual TSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |