The TPS2814PW is a dual high-speed MOSFET driver with one inverting and one non-inverting AND input gate, packaged in an 8-pin TSSOP. It delivers 2-A peak output current, operates with a 4-V to 14-V supply voltage range, and features a 5-µA supply current consumption. The device has a propagation delay of 40 ns maximum under a 1-nF load at 14 V, with rise and fall times of 25 ns maximum. It operates over an ambient temperature range of -40°C to 125°C.
One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers 8-TSSOP
2-Ch Gate Driver, 2A, 35ns Fall, 50ns Delay, 14V, TSSOP Product overview: TPS2814PW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 14V, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 14V, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2814PW can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
IC GATE DRVR LOW-SIDE 8TSSOP
Gate Drivers One Inv One Non-inv MOSFET Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2814PW | 730-TPS2814PW | TPS2814PW-ND | TPS2814PW | TPS2814PW | TPS2814PW |
| Product Name | TPS2814 One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers | 2A 14V TSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |