The TPS2814P is an 8-pin PDIP dual 2-input AND gate MOSFET driver with one inverting input per channel, designed to deliver 2 A peak output current into capacitive loads. It operates from a 4 V to 14 V supply voltage range with an ambient temperature range of −40°C to 125°C. The device includes a regulator for extended input voltage operation up to 40 V, though it is not required for standard use. It features 25 ns maximum rise/fall times and 5 µA supply current regardless of input state.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2814P |
| Package Type | PDIP8 |