The TPS2814DR is a dual high-speed MOSFET driver with one inverting and one non-inverting AND gate input, available in an 8-pin SOIC package. It delivers 2-A peak output current, operates with a 4-V to 14-V supply voltage, and has a propagation delay of 40 ns max into a 1-nF load. The device supports an ambient operating temperature range of −40°C to 125°C and features a 5-µA supply current in either input state. The package measures 6.4 mm in width and 5.2 mm in length, with a height of 2.1 mm, and is supplied in a 2500-unit tape and reel configuration. The SOIC-8 format meets the physical dimensions specified for the TPS28xx series.
One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
2-A/2-A dual-channel gate driver with two AND inputs for each output 8-SOIC -40 to 125 Product overview: TPS2814DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2814DR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers One Inv One Non-inv MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2814DR | 296-26928-6-ND | 730-TPS2814DR | TPS2814DR | TPS2814DR | TPS2814DR |
| Product Name | TPS2814 One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers | Gate Drivers | Dual SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |