The TPS2814 is a dual high-speed MOSFET driver with one inverting and one noninverting AND input gate, designed to deliver 2-A peak output current into capacitive loads. It operates from a 4-V to 14-V supply voltage, with an ambient temperature range of −40°C to 125°C. Available in 8-pin PDIP, SOIC, and TSSOP packages, the SOIC variant (D) measures 6.4 mm × 5.2 mm with a height of 2.1 mm. The part achieves 25-ns maximum rise and fall times with a 1-nF load at 14 V and consumes 5 µA supply current in either input state. It does not include an internal regulator.
One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 2A High Speed
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2814DG4 | TPS2814DG4-ND | TPS2814DG4 | TPS2814DG4 | TPS2814DG4 |
| Product Name | TPS2814 One Inverting, One Non-inverting AND Dual High-Speed MOSFET Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |