The TPS2814D is a dual 2-input AND MOSFET driver with one inverting input per driver, housed in an 8-pin SOIC package. It delivers a peak output current of 2 A into capacitive loads, with rise and fall times of 25 ns maximum and propagation delays of 40 ns maximum under a 1-nF load at VCC = 14 V. The device operates from a 4-V to 14-V supply voltage range and functions reliably over an ambient temperature range of −40°C to 125°C. It consumes 5 µA maximum supply current with inputs held high or low. The driver supports input voltages up to VCC + 0.5 V and has Schmitt-trigger inputs for high noise immunity. It meets the AEC-Q200 automotive qualification standard.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2814D |
| Package Type | SOIC8 |