Complementary Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2813PWRG4 |
| Product Name | TPS2813 Complementary Dual High-Speed MOSFET Drivers with Internal Regulator |
| Driver Type | Dual Gate Driver |
| Output Configuration | Complementary |
| Input Threshold | CMOS |
| Output Current | 2 amps |
| Supply Voltage | 4 to 14 volts |