The TPS2813PWR is a dual complementary high-speed MOSFET driver with an internal regulator, housed in an 8-pin TSSOP package. It delivers 2-A peak output current, supports a 4-V to 14-V supply voltage range with internal regulation extending operation to 40 V, and operates over an ambient temperature range of −40°C to 125°C. The device features one inverting and one noninverting driver channel, with 25-ns maximum rise and fall times and 5-µA supply current regardless of input state. The TSSOP package has a tape-and-reel configuration with a 2000-unit reel quantity, a 330-mm reel diameter, and a pitch of 8 mm between cavity centers.
Complementary Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-TSSOP
Gate Drivers Dual 2A Comp MOSFET
IC GATE DRVR LOW-SIDE 8TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2813PWR | 296-3367-2-ND | TPS2813PWR | TPS2813PWR | TPS2813PWR |
| Product Name | TPS2813 Complementary Dual High-Speed MOSFET Drivers with Internal Regulator | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Complementary | Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |