The TPS2813PWR is a dual high-speed MOSFET driver in an 8-pin TSSOP package, capable of delivering 2 A peak output current with 4-V to 14-V supply voltage operation and a -40°C to 125°C ambient temperature range. It features one inverting and one noninverting driver channel, with rise and fall times of 25 ns maximum and a supply current of 5 µA. The device is compliant with RoHS and Green standards and operates with Level-1-260C-UNLIM moisture sensitivity.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2813PWR |
| Package Type | TSSOP8 |