Texas Instruments High-Performance Analog TPS2813PW

Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote
Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2813PW is a dual noninverting MOSFET driver in a 8-pin TSSOP package, capable of delivering 2 A peak output current and operating with a supply voltage range of 4 V to 14 V. It features a 5 µA supply current regardless of input state and includes an internal regulator that extends the input voltage range to 40 V when required. Propagation delay is 40 ns maximum with a 1-nF load, and rise/fall times are 25 ns maximum. The device operates over an ambient temperature range of −40°C to 125°C and meets RoHS and Green standards.

Datasheet Summary
Powered by GS/AI

The TPS2813PW is a dual noninverting MOSFET driver in a 8-pin TSSOP package, capable of delivering 2 A peak output current and operating with a supply voltage range of 4 V to 14 V. It features a 5 µA supply current regardless of input state and includes an internal regulator that extends the input voltage range to 40 V when required. Propagation delay is 40 ns maximum with a 1-nF load, and rise/fall times are 25 ns maximum. The device operates over an ambient temperature range of −40°C to 125°C and meets RoHS and Green standards.

Suppliers

Company
Product
Description
Supplier Links
 - TPS2813PW - Rochester Electronics
Newburyport, MA, United States
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPS2813PW
Package Type TSSOP8
Unlock Full Specs
to access all available technical data