The TPS2813P is a dual high-speed MOSFET driver in an 8-pin PDIP package, capable of delivering 2 A peak output current with 4 V to 14 V supply voltage. It features one inverting and one noninverting input driver, with an operating ambient temperature range of −40°C to 125°C.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2813P |
| Package Type | PDIP8 |