Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - TPS2813DR TPS2813DR

Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote Datasheet
Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS2813DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TPS2813DR - 033774-TPS2813DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2813DR
033774-TPS2813DR
PMIC - PMIC - Gate Drivers - TPS2813DR 033774-TPS2813DR
Manufacturer: Texas Instruments Win Source Part Number: 033774-TPS2813DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 14 V Rise and Fall Time: 14ns, 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033774-TPS2813DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPS2813DR 033774-TPS2813DR
Product Name PMIC - PMIC - Gate Drivers - TPS2813DR
Package Type SOIC8 SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - AUIRF3305-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7225-55A,118 - 1025196-BUK7225-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 94000 milliwatts
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers