The TPS2813DR is a dual high-speed MOSFET driver with a complementary inverting and noninverting output, featuring a 2-A peak output current, 4-V to 14-V supply voltage range, and an internal regulator extending operation to 40 V. It provides 25-ns maximum rise and fall times with a 1-nF load and 5-µA supply current in either input state. The device operates over a −40°C to 125°C ambient temperature range and is packaged in an 8-pin SOIC with dimensions of 6.4 mm × 5.2 mm × 2.1 mm. The part includes a regulator input (REG_IN) and output (REG_OUT), and its logic function supports one inverting and one noninverting driver in a single package.
Complementary Dual High-Speed MOSFET Drivers with Internal Regulator 8-SOIC
2-A/2-A dual-channel gate driver with one inverting, one non-inverting driver and internal regulator 8-SOIC -40 to 125 Product overview: TPS2813DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2813DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Dual 2A Comp MOSFET
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2813DR | 730-TPS2813DR | 296-1356-2-ND | TPS2813DR | TPS2813DR | TPS2813DR |
| Product Name | TPS2813 Complementary Dual High-Speed MOSFET Drivers with Internal Regulator | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Complementary | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |